Capital Lighting, Inc. 87950MRSN Flush Mounts-Bowl Style 610596

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3 Product Name: One Light Flush Mount UPC: 783209019829 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3 Product Name: One Light Flush Mount UPC: 783209019829 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87950MRSN Flush Mounts-Bowl Style - 610596 - Capital Lighting, Inc.
Columbus, OH, USA
87950MRSN Flush Mounts-Bowl Style
610596
87950MRSN Flush Mounts-Bowl Style 610596
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3 Product Name: One Light Flush Mount UPC: 783209019829 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 3
Product Name: One Light Flush Mount
UPC: 783209019829
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610596
Product Name 87950MRSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details