Capital Lighting, Inc. LK421A-CP Fans-Light Kits 610587

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Cappuccino Product Name: Four Light Light Kit UPC: 98612058588 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Cappuccino Product Name: Four Light Light Kit UPC: 98612058588 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK421A-CP Fans-Light Kits - 610587 - Capital Lighting, Inc.
Columbus, OH, USA
LK421A-CP Fans-Light Kits
610587
LK421A-CP Fans-Light Kits 610587
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Cappuccino Product Name: Four Light Light Kit UPC: 98612058588 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Cappuccino
Product Name: Four Light Light Kit
UPC: 98612058588
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610587
Product Name LK421A-CP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details