Capital Lighting, Inc. LK9A-MB Fans-Light Kits 610580

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Low Profile Amber Mb UPC: 98612915126 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Low Profile Amber Mb UPC: 98612915126 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK9A-MB Fans-Light Kits - 610580 - Capital Lighting, Inc.
Columbus, OH, USA
LK9A-MB Fans-Light Kits
610580
LK9A-MB Fans-Light Kits 610580
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Low Profile Amber Mb UPC: 98612915126 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Low Profile Amber Mb
UPC: 98612915126
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610580
Product Name LK9A-MB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details