Capital Lighting, Inc. LK320-CW Fans-Light Kits 610554

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chalk White Product Name: Three Light Alabaster Cw UPC: 98612945475 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chalk White Product Name: Three Light Alabaster Cw UPC: 98612945475 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK320-CW Fans-Light Kits - 610554 - Capital Lighting, Inc.
Columbus, OH, USA
LK320-CW Fans-Light Kits
610554
LK320-CW Fans-Light Kits 610554
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chalk White Product Name: Three Light Alabaster Cw UPC: 98612945475 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 7.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chalk White
Product Name: Three Light Alabaster Cw
UPC: 98612945475
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610554
Product Name LK320-CW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details