Capital Lighting, Inc. LK350A-AC Fans-Light Kits 610553

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Amber Ac UPC: 98612950578 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Amber Ac UPC: 98612950578 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK350A-AC Fans-Light Kits - 610553 - Capital Lighting, Inc.
Columbus, OH, USA
LK350A-AC Fans-Light Kits
610553
LK350A-AC Fans-Light Kits 610553
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Amber Ac UPC: 98612950578 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 6.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Amber Ac
UPC: 98612950578
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610553
Product Name LK350A-AC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details