Capital Lighting, Inc. LK350A-MB Fans-Light Kits 610550

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Amber Mb UPC: 98612950691 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Amber Mb UPC: 98612950691 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK350A-MB Fans-Light Kits - 610550 - Capital Lighting, Inc.
Columbus, OH, USA
LK350A-MB Fans-Light Kits
610550
LK350A-MB Fans-Light Kits 610550
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Amber Mb UPC: 98612950691 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 6.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Amber Mb
UPC: 98612950691
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610550
Product Name LK350A-MB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details