Capital Lighting, Inc. LK320A-AC Fans-Light Kits 610525

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Amber Ac UPC: 98612944133 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Amber Ac UPC: 98612944133 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK320A-AC Fans-Light Kits - 610525 - Capital Lighting, Inc.
Columbus, OH, USA
LK320A-AC Fans-Light Kits
610525
LK320A-AC Fans-Light Kits 610525
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Amber Ac UPC: 98612944133 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 7.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Amber Ac
UPC: 98612944133
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610525
Product Name LK320A-AC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details