Capital Lighting, Inc. OL8007FOG Exterior -Post/Pier Head 610495

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fog Weight: 7.3 Product Name: One Light Post UPC: 014817424775 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fog Weight: 7.3 Product Name: One Light Post UPC: 014817424775 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
OL8007FOG Exterior -Post/Pier Head - 610495 - Capital Lighting, Inc.
Columbus, OH, USA
OL8007FOG Exterior -Post/Pier Head
610495
OL8007FOG Exterior -Post/Pier Head 610495
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fog Weight: 7.3 Product Name: One Light Post UPC: 014817424775 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fog
Weight: 7.3
Product Name: One Light Post
UPC: 014817424775
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610495
Product Name OL8007FOG Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details