Capital Lighting, Inc. OL8000FOG Exterior -Wall Mount 610493

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Fog Weight: 4.7 Product Name: One Light Wall Lantern UPC: 014817424706 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Fog Weight: 4.7 Product Name: One Light Wall Lantern UPC: 014817424706 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
OL8000FOG Exterior -Wall Mount - 610493 - Capital Lighting, Inc.
Columbus, OH, USA
OL8000FOG Exterior -Wall Mount
610493
OL8000FOG Exterior -Wall Mount 610493
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Fog Weight: 4.7 Product Name: One Light Wall Lantern UPC: 014817424706 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Fog
Weight: 4.7
Product Name: One Light Wall Lantern
UPC: 014817424706
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610493
Product Name OL8000FOG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details