Capital Lighting, Inc. P1218LAB Mini Pendants-Drum Shades 610472

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Antique Bronze Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817425598 Category: Chandeliers Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5`` Round Wire: 180`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Antique Bronze Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817425598 Category: Chandeliers Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5`` Round Wire: 180`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
P1218LAB Mini Pendants-Drum Shades - 610472 - Capital Lighting, Inc.
Columbus, OH, USA
P1218LAB Mini Pendants-Drum Shades
610472
P1218LAB Mini Pendants-Drum Shades 610472
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Antique Bronze Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817425598 Category: Chandeliers Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5`` Round Wire: 180`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Light Antique Bronze
Weight: 3.3
Product Name: One Light Mini Pendants
UPC: 014817425598
Category: Chandeliers
Glass: Beige Silk
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5`` Round
Wire: 180``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610472
Product Name P1218LAB Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details