Capital Lighting, Inc. P1217PN Mini Pendants-Rod 610471

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3.08 Product Name: One Light Mini Pendant UPC: 014817424126 Category: Chandeliers Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:1`` Round Wire: 180`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3.08 Product Name: One Light Mini Pendant UPC: 014817424126 Category: Chandeliers Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:1`` Round Wire: 180`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
P1217PN Mini Pendants-Rod - 610471 - Capital Lighting, Inc.
Columbus, OH, USA
P1217PN Mini Pendants-Rod
610471
P1217PN Mini Pendants-Rod 610471
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3.08 Product Name: One Light Mini Pendant UPC: 014817424126 Category: Chandeliers Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:1`` Round Wire: 180`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 3.08
Product Name: One Light Mini Pendant
UPC: 014817424126
Category: Chandeliers
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5`` DP:1`` Round
Wire: 180``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610471
Product Name P1217PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details