Capital Lighting, Inc. WB1564LAB Sconces-Pocket 610456

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Light Antique Bronze Weight: 1.54 Product Name: One Light Sconce UPC: 014817425604 Category: Wall Brackets Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Light Antique Bronze Weight: 1.54 Product Name: One Light Sconce UPC: 014817425604 Category: Wall Brackets Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
WB1564LAB Sconces-Pocket - 610456 - Capital Lighting, Inc.
Columbus, OH, USA
WB1564LAB Sconces-Pocket
610456
WB1564LAB Sconces-Pocket 610456
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Light Antique Bronze Weight: 1.54 Product Name: One Light Sconce UPC: 014817425604 Category: Wall Brackets Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Light Antique Bronze
Weight: 1.54
Product Name: One Light Sconce
UPC: 014817425604
Category: Wall Brackets
Glass: Beige Silk
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 8``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610456
Product Name WB1564LAB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details