Capital Lighting, Inc. WB1564CH Sconces-Pocket 610454

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 1.54 Product Name: One Light Sconce UPC: 014817424591 Category: Wall Brackets Glass: Off White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 1.54 Product Name: One Light Sconce UPC: 014817424591 Category: Wall Brackets Glass: Off White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
WB1564CH Sconces-Pocket - 610454 - Capital Lighting, Inc.
Columbus, OH, USA
WB1564CH Sconces-Pocket
610454
WB1564CH Sconces-Pocket 610454
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 1.54 Product Name: One Light Sconce UPC: 014817424591 Category: Wall Brackets Glass: Off White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 1.54
Product Name: One Light Sconce
UPC: 014817424591
Category: Wall Brackets
Glass: Off White Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 8``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610454
Product Name WB1564CH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details