Capital Lighting, Inc. WB1570HTBZ Sconces-Single Candle 610452

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heritage Bronze Weight: 2.31 Product Name: One Light Sconce UPC: 014817425451 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 3/8`` Round Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heritage Bronze Weight: 2.31 Product Name: One Light Sconce UPC: 014817425451 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 3/8`` Round Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
WB1570HTBZ Sconces-Single Candle - 610452 - Capital Lighting, Inc.
Columbus, OH, USA
WB1570HTBZ Sconces-Single Candle
610452
WB1570HTBZ Sconces-Single Candle 610452
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heritage Bronze Weight: 2.31 Product Name: One Light Sconce UPC: 014817425451 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 3/8`` Round Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 7.38
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Heritage Bronze
Weight: 2.31
Product Name: One Light Sconce
UPC: 014817425451
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 3/8`` Round
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610452
Product Name WB1570HTBZ Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details