Capital Lighting, Inc. WB1567SVSD Sconces-Single Candle 610451

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.38 Extension: 10.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Sand Weight: 2.65 Product Name: One Light Sconce UPC: 014817424867 Category: Wall Brackets Glass: Mushrooms pleated Hardback Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.38 Extension: 10.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Sand Weight: 2.65 Product Name: One Light Sconce UPC: 014817424867 Category: Wall Brackets Glass: Mushrooms pleated Hardback Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
WB1567SVSD Sconces-Single Candle - 610451 - Capital Lighting, Inc.
Columbus, OH, USA
WB1567SVSD Sconces-Single Candle
610451
WB1567SVSD Sconces-Single Candle 610451
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.38 Extension: 10.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Sand Weight: 2.65 Product Name: One Light Sconce UPC: 014817424867 Category: Wall Brackets Glass: Mushrooms pleated Hardback Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.38
Extension: 10.38
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Sand
Weight: 2.65
Product Name: One Light Sconce
UPC: 014817424867
Category: Wall Brackets
Glass: Mushrooms pleated Hardback
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610451
Product Name WB1567SVSD Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details