Capital Lighting, Inc. SF285BRB/OBZ Semi-Flush Mts.-Drum Shade 610446

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 17.38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: British Bronze Weight: 14.74 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817408812 Category: Semi Flush Glass: Beige Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 17.38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: British Bronze Weight: 14.74 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817408812 Category: Semi Flush Glass: Beige Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF285BRB/OBZ Semi-Flush Mts.-Drum Shade - 610446 - Capital Lighting, Inc.
Columbus, OH, USA
SF285BRB/OBZ Semi-Flush Mts.-Drum Shade
610446
SF285BRB/OBZ Semi-Flush Mts.-Drum Shade 610446
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 17.38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: British Bronze Weight: 14.74 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817408812 Category: Semi Flush Glass: Beige Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 17.38
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: British Bronze
Weight: 14.74
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817408812
Category: Semi Flush
Glass: Beige
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610446
Product Name SF285BRB/OBZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details