Capital Lighting, Inc. VS18201-ORB Sconces-Single Glass 610439

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 5.50 Extension: 4.63 Bulb Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 1.76 Product Name: One Light Vanity Fixture UPC: 014817424171 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 5.50 Extension: 4.63 Bulb Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 1.76 Product Name: One Light Vanity Fixture UPC: 014817424171 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
VS18201-ORB Sconces-Single Glass - 610439 - Capital Lighting, Inc.
Columbus, OH, USA
VS18201-ORB Sconces-Single Glass
610439
VS18201-ORB Sconces-Single Glass 610439
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 5.50 Extension: 4.63 Bulb Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 1.76 Product Name: One Light Vanity Fixture UPC: 014817424171 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 5.50
Extension: 4.63
Bulb
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 1.76
Product Name: One Light Vanity Fixture
UPC: 014817424171
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610439
Product Name VS18201-ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details