Capital Lighting, Inc. VS18202-PN Bathroom Fixtures-Two Lights 610433

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 6.50 Extension: 4.63 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5.28 Product Name: Two Light Vanity Fixture UPC: 014817424188 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 6.50 Extension: 4.63 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5.28 Product Name: Two Light Vanity Fixture UPC: 014817424188 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
VS18202-PN Bathroom Fixtures-Two Lights - 610433 - Capital Lighting, Inc.
Columbus, OH, USA
VS18202-PN Bathroom Fixtures-Two Lights
610433
VS18202-PN Bathroom Fixtures-Two Lights 610433
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 6.50 Extension: 4.63 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5.28 Product Name: Two Light Vanity Fixture UPC: 014817424188 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 16.13
Height: 6.50
Extension: 4.63
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 5.28
Product Name: Two Light Vanity Fixture
UPC: 014817424188
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610433
Product Name VS18202-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details