Capital Lighting, Inc. WB1561PN Sconces-Single Glass 610428

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.64 Product Name: One Light Sconce UPC: 014817424140 Category: Wall Brackets Glass: Sandblast Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.64 Product Name: One Light Sconce UPC: 014817424140 Category: Wall Brackets Glass: Sandblast Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
WB1561PN Sconces-Single Glass - 610428 - Capital Lighting, Inc.
Columbus, OH, USA
WB1561PN Sconces-Single Glass
610428
WB1561PN Sconces-Single Glass 610428
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.64 Product Name: One Light Sconce UPC: 014817424140 Category: Wall Brackets Glass: Sandblast Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 4.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.64
Product Name: One Light Sconce
UPC: 014817424140
Category: Wall Brackets
Glass: Sandblast
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610428
Product Name WB1561PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details