Capital Lighting, Inc. WB1560AF/BS Sconces-Single Candle 610425

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Forged Iron Weight: 4.62 Product Name: One Light Sconce UPC: 014817424096 Category: Wall Brackets Glass: Clear Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Forged Iron Weight: 4.62 Product Name: One Light Sconce UPC: 014817424096 Category: Wall Brackets Glass: Clear Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
WB1560AF/BS Sconces-Single Candle - 610425 - Capital Lighting, Inc.
Columbus, OH, USA
WB1560AF/BS Sconces-Single Candle
610425
WB1560AF/BS Sconces-Single Candle 610425
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Forged Iron Weight: 4.62 Product Name: One Light Sconce UPC: 014817424096 Category: Wall Brackets Glass: Clear Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Forged Iron
Weight: 4.62
Product Name: One Light Sconce
UPC: 014817424096
Category: Wall Brackets
Glass: Clear
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610425
Product Name WB1560AF/BS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details