Capital Lighting, Inc. WB1559DRFW Sconces-Double Candle 610422

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Driftwood Weight: 2.09 Product Name: Two Light Sconce UPC: 014817425482 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Driftwood Weight: 2.09 Product Name: Two Light Sconce UPC: 014817425482 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1559DRFW Sconces-Double Candle - 610422 - Capital Lighting, Inc.
Columbus, OH, USA
WB1559DRFW Sconces-Double Candle
610422
WB1559DRFW Sconces-Double Candle 610422
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Driftwood Weight: 2.09 Product Name: Two Light Sconce UPC: 014817425482 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Driftwood
Weight: 2.09
Product Name: Two Light Sconce
UPC: 014817425482
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610422
Product Name WB1559DRFW Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details