Capital Lighting, Inc. WB1519AF/AGW Sconces-Single Glass 610421

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 3.78 Product Name: One Light Sconce UPC: 014817424485 Category: Wall Brackets Glass: Fluer De Lis Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 3.78 Product Name: One Light Sconce UPC: 014817424485 Category: Wall Brackets Glass: Fluer De Lis Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1519AF/AGW Sconces-Single Glass - 610421 - Capital Lighting, Inc.
Columbus, OH, USA
WB1519AF/AGW Sconces-Single Glass
610421
WB1519AF/AGW Sconces-Single Glass 610421
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 3.78 Product Name: One Light Sconce UPC: 014817424485 Category: Wall Brackets Glass: Fluer De Lis Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Forged Iron
Weight: 3.78
Product Name: One Light Sconce
UPC: 014817424485
Category: Wall Brackets
Glass: Fluer De Lis
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610421
Product Name WB1519AF/AGW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details