Capital Lighting, Inc. WB1530BRB/OBZ Sconces-Double Candle 610420

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: British Bronze Weight: 4.62 Product Name: Two Light Sconce UPC: 014817408850 Category: Wall Brackets Glass: Beige Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: British Bronze Weight: 4.62 Product Name: Two Light Sconce UPC: 014817408850 Category: Wall Brackets Glass: Beige Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1530BRB/OBZ Sconces-Double Candle - 610420 - Capital Lighting, Inc.
Columbus, OH, USA
WB1530BRB/OBZ Sconces-Double Candle
610420
WB1530BRB/OBZ Sconces-Double Candle 610420
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: British Bronze Weight: 4.62 Product Name: Two Light Sconce UPC: 014817408850 Category: Wall Brackets Glass: Beige Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 15.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: British Bronze
Weight: 4.62
Product Name: Two Light Sconce
UPC: 014817408850
Category: Wall Brackets
Glass: Beige
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610420
Product Name WB1530BRB/OBZ Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details