Capital Lighting, Inc. VS18204-PN Bathroom Fixtures-Four Lights 610419

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 6.50 Extension: 4.63 Bulb Type: Bi-Pin Qty: 4 Wattage: 75 Finish: Polished Nickel Weight: 9.9 Product Name: Four Light Vanity Fixture UPC: 014817424249 Category: Vanity Strips Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 6.50 Extension: 4.63 Bulb Type: Bi-Pin Qty: 4 Wattage: 75 Finish: Polished Nickel Weight: 9.9 Product Name: Four Light Vanity Fixture UPC: 014817424249 Category: Vanity Strips Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
VS18204-PN Bathroom Fixtures-Four Lights - 610419 - Capital Lighting, Inc.
Columbus, OH, USA
VS18204-PN Bathroom Fixtures-Four Lights
610419
VS18204-PN Bathroom Fixtures-Four Lights 610419
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 6.50 Extension: 4.63 Bulb Type: Bi-Pin Qty: 4 Wattage: 75 Finish: Polished Nickel Weight: 9.9 Product Name: Four Light Vanity Fixture UPC: 014817424249 Category: Vanity Strips Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 31.88
Height: 6.50
Extension: 4.63
Bulb
Type: Bi-Pin
Qty: 4
Wattage: 75
Finish: Polished Nickel
Weight: 9.9
Product Name: Four Light Vanity Fixture
UPC: 014817424249
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610419
Product Name VS18204-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details