Capital Lighting, Inc. VS18401-PN Sconces-Single Glass 610418

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4.14 Product Name: One Light Vanity Fixture UPC: 014817424331 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4.14 Product Name: One Light Vanity Fixture UPC: 014817424331 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18401-PN Sconces-Single Glass - 610418 - Capital Lighting, Inc.
Columbus, OH, USA
VS18401-PN Sconces-Single Glass
610418
VS18401-PN Sconces-Single Glass 610418
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4.14 Product Name: One Light Vanity Fixture UPC: 014817424331 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 4.14
Product Name: One Light Vanity Fixture
UPC: 014817424331
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610418
Product Name VS18401-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details