Capital Lighting, Inc. VS18301-BS Sconces-Single Glass 610417

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.95 Product Name: One Light Vanity Fixture UPC: 014817424287 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.95 Product Name: One Light Vanity Fixture UPC: 014817424287 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18301-BS Sconces-Single Glass - 610417 - Capital Lighting, Inc.
Columbus, OH, USA
VS18301-BS Sconces-Single Glass
610417
VS18301-BS Sconces-Single Glass 610417
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.95 Product Name: One Light Vanity Fixture UPC: 014817424287 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 7.88
Extension: 6.38
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 75
Finish: Brushed Steel
Weight: 2.95
Product Name: One Light Vanity Fixture
UPC: 014817424287
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610417
Product Name VS18301-BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details