Capital Lighting, Inc. VS18302-PN Bathroom Fixtures-Two Lights 610413

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5.35 Product Name: Two Light Vanity Fixture UPC: 014817424294 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5.35 Product Name: Two Light Vanity Fixture UPC: 014817424294 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18302-PN Bathroom Fixtures-Two Lights - 610413 - Capital Lighting, Inc.
Columbus, OH, USA
VS18302-PN Bathroom Fixtures-Two Lights
610413
VS18302-PN Bathroom Fixtures-Two Lights 610413
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5.35 Product Name: Two Light Vanity Fixture UPC: 014817424294 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 15.63
Height: 7.88
Extension: 6.38
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 5.35
Product Name: Two Light Vanity Fixture
UPC: 014817424294
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610413
Product Name VS18302-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details