Capital Lighting, Inc. VS18303-BS Bathroom Fixtures-Three Lights 610411

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 7.6 Product Name: Three Light Vanity Fixture UPC: 014817424324 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 7.6 Product Name: Three Light Vanity Fixture UPC: 014817424324 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18303-BS Bathroom Fixtures-Three Lights - 610411 - Capital Lighting, Inc.
Columbus, OH, USA
VS18303-BS Bathroom Fixtures-Three Lights
610411
VS18303-BS Bathroom Fixtures-Three Lights 610411
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 7.6 Product Name: Three Light Vanity Fixture UPC: 014817424324 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 7.88
Extension: 6.38
Bulb
Type: Bi-Pin
Qty: 3
Wattage: 75
Finish: Brushed Steel
Weight: 7.6
Product Name: Three Light Vanity Fixture
UPC: 014817424324
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610411
Product Name VS18303-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details