Capital Lighting, Inc. VS18402-BS Bathroom Fixtures-Two Lights 610409

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.72 Product Name: Two Light Vanity Fixture UPC: 014817424379 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.72 Product Name: Two Light Vanity Fixture UPC: 014817424379 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18402-BS Bathroom Fixtures-Two Lights - 610409 - Capital Lighting, Inc.
Columbus, OH, USA
VS18402-BS Bathroom Fixtures-Two Lights
610409
VS18402-BS Bathroom Fixtures-Two Lights 610409
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.72 Product Name: Two Light Vanity Fixture UPC: 014817424379 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 5.72
Product Name: Two Light Vanity Fixture
UPC: 014817424379
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610409
Product Name VS18402-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details