Capital Lighting, Inc. VS18403-ORB Bathroom Fixtures-Three Lights 610403

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.44 Product Name: Three Light Vanity Fixture UPC: 014817424416 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.44 Product Name: Three Light Vanity Fixture UPC: 014817424416 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18403-ORB Bathroom Fixtures-Three Lights - 610403 - Capital Lighting, Inc.
Columbus, OH, USA
VS18403-ORB Bathroom Fixtures-Three Lights
610403
VS18403-ORB Bathroom Fixtures-Three Lights 610403
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.44 Product Name: Three Light Vanity Fixture UPC: 014817424416 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 8.50
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.44
Product Name: Three Light Vanity Fixture
UPC: 014817424416
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610403
Product Name VS18403-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details