Capital Lighting, Inc. VS18403-PN Bathroom Fixtures-Three Lights 610401

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7.44 Product Name: Three Light Vanity Fixture UPC: 014817424393 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7.44 Product Name: Three Light Vanity Fixture UPC: 014817424393 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18403-PN Bathroom Fixtures-Three Lights - 610401 - Capital Lighting, Inc.
Columbus, OH, USA
VS18403-PN Bathroom Fixtures-Three Lights
610401
VS18403-PN Bathroom Fixtures-Three Lights 610401
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7.44 Product Name: Three Light Vanity Fixture UPC: 014817424393 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 8.50
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 7.44
Product Name: Three Light Vanity Fixture
UPC: 014817424393
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610401
Product Name VS18403-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details