Capital Lighting, Inc. VS18404-BS Bathroom Fixtures-Four Lights 610400

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 9.44 Product Name: Four Light Vanity Fixture UPC: 014817424430 Category: Vanity Strips Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 9.44 Product Name: Four Light Vanity Fixture UPC: 014817424430 Category: Vanity Strips Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18404-BS Bathroom Fixtures-Four Lights - 610400 - Capital Lighting, Inc.
Columbus, OH, USA
VS18404-BS Bathroom Fixtures-Four Lights
610400
VS18404-BS Bathroom Fixtures-Four Lights 610400
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 9.44 Product Name: Four Light Vanity Fixture UPC: 014817424430 Category: Vanity Strips Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.50
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 9.44
Product Name: Four Light Vanity Fixture
UPC: 014817424430
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610400
Product Name VS18404-BS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details