Capital Lighting, Inc. PLD-F1-488WT/AB Mini Pendants-Cable 610392

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Pendant Kit UPC: 790576145129 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Pendant Kit UPC: 790576145129 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F1-488WT/AB Mini Pendants-Cable - 610392 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F1-488WT/AB Mini Pendants-Cable
610392
PLD-F1-488WT/AB Mini Pendants-Cable 610392
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Pendant Kit UPC: 790576145129 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: Pendant Kit
UPC: 790576145129
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610392
Product Name PLD-F1-488WT/AB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details