Capital Lighting, Inc. PLD-F1-483IV/AB Mini Pendants-Cable 610391

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Pendant Kit UPC: 790576145143 Category: Pendant Glass: Ivory Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Pendant Kit UPC: 790576145143 Category: Pendant Glass: Ivory Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F1-483IV/AB Mini Pendants-Cable - 610391 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F1-483IV/AB Mini Pendants-Cable
610391
PLD-F1-483IV/AB Mini Pendants-Cable 610391
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Pendant Kit UPC: 790576145143 Category: Pendant Glass: Ivory Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: Pendant Kit
UPC: 790576145143
Category: Pendant
Glass: Ivory
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610391
Product Name PLD-F1-483IV/AB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details