Capital Lighting, Inc. PLD-F2-472WT/BN Mini Pendants-Cable 610379

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Pendant Kit UPC: 790576143804 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Pendant Kit UPC: 790576143804 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F2-472WT/BN Mini Pendants-Cable - 610379 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F2-472WT/BN Mini Pendants-Cable
610379
PLD-F2-472WT/BN Mini Pendants-Cable 610379
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Pendant Kit UPC: 790576143804 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 7.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Pendant Kit
UPC: 790576143804
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610379
Product Name PLD-F2-472WT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details