Capital Lighting, Inc. PLD-F4-408WT/BK Mini Pendants-Cable 610376

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Pendant For Canopy Mount UPC: 790576152516 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Pendant For Canopy Mount UPC: 790576152516 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-408WT/BK Mini Pendants-Cable - 610376 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-408WT/BK Mini Pendants-Cable
610376
PLD-F4-408WT/BK Mini Pendants-Cable 610376
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Pendant For Canopy Mount UPC: 790576152516 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Pendant For Canopy Mount
UPC: 790576152516
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610376
Product Name PLD-F4-408WT/BK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details