Capital Lighting, Inc. PLD-F4-402WM/BN Mini Pendants-Cable 610372

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152288 Category: Pendant Glass: White Marble Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152288 Category: Pendant Glass: White Marble Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-402WM/BN Mini Pendants-Cable - 610372 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-402WM/BN Mini Pendants-Cable
610372
PLD-F4-402WM/BN Mini Pendants-Cable 610372
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152288 Category: Pendant Glass: White Marble Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Pendant For Canopy Mount
UPC: 790576152288
Category: Pendant
Glass: White Marble
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610372
Product Name PLD-F4-402WM/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details