Capital Lighting, Inc. PLD-F4-402BL/WT Mini Pendants-Cable 610370

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Pendant For Canopy Mount UPC: 790576152264 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Pendant For Canopy Mount UPC: 790576152264 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-402BL/WT Mini Pendants-Cable - 610370 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-402BL/WT Mini Pendants-Cable
610370
PLD-F4-402BL/WT Mini Pendants-Cable 610370
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Pendant For Canopy Mount UPC: 790576152264 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Pendant For Canopy Mount
UPC: 790576152264
Category: Pendant
Glass: Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610370
Product Name PLD-F4-402BL/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details