Capital Lighting, Inc. PLD-F4-404CO/BN Mini Pendants-Cable 610346

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152431 Category: Pendant Glass: Copper Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152431 Category: Pendant Glass: Copper Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-404CO/BN Mini Pendants-Cable - 610346 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-404CO/BN Mini Pendants-Cable
610346
PLD-F4-404CO/BN Mini Pendants-Cable 610346
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152431 Category: Pendant Glass: Copper Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Pendant For Canopy Mount
UPC: 790576152431
Category: Pendant
Glass: Copper
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610346
Product Name PLD-F4-404CO/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details