Capital Lighting, Inc. PLD-F4-406OC/BN Mini Pendants-Cable 610343

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152462 Category: Pendant Glass: Opal Clear Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152462 Category: Pendant Glass: Opal Clear Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-406OC/BN Mini Pendants-Cable - 610343 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-406OC/BN Mini Pendants-Cable
610343
PLD-F4-406OC/BN Mini Pendants-Cable 610343
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152462 Category: Pendant Glass: Opal Clear Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Pendant For Canopy Mount
UPC: 790576152462
Category: Pendant
Glass: Opal Clear
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610343
Product Name PLD-F4-406OC/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details