Capital Lighting, Inc. PLD-F4-406OC/WT Mini Pendants-Cable 610341

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Pendant For Canopy Mount UPC: 790576152479 Category: Pendant Glass: Opal Clear Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Pendant For Canopy Mount UPC: 790576152479 Category: Pendant Glass: Opal Clear Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-406OC/WT Mini Pendants-Cable - 610341 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-406OC/WT Mini Pendants-Cable
610341
PLD-F4-406OC/WT Mini Pendants-Cable 610341
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Pendant For Canopy Mount UPC: 790576152479 Category: Pendant Glass: Opal Clear Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Pendant For Canopy Mount
UPC: 790576152479
Category: Pendant
Glass: Opal Clear
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610341
Product Name PLD-F4-406OC/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details