Capital Lighting, Inc. 3001CLWT Exterior -Post/Pier Head 610297

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209300156 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209300156 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3001CLWT Exterior -Post/Pier Head - 610297 - Capital Lighting, Inc.
Columbus, OH, USA
3001CLWT Exterior -Post/Pier Head
610297
3001CLWT Exterior -Post/Pier Head 610297
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209300156 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 3
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209300156
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610297
Product Name 3001CLWT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details