Capital Lighting, Inc. 41426WGBK Exterior -Wall Mount 610296

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13.2 Product Name: Three Light Outdoor Wall Lantern UPC: 783209064010 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13.2 Product Name: Three Light Outdoor Wall Lantern UPC: 783209064010 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
41426WGBK Exterior -Wall Mount - 610296 - Capital Lighting, Inc.
Columbus, OH, USA
41426WGBK Exterior -Wall Mount
610296
41426WGBK Exterior -Wall Mount 610296
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13.2 Product Name: Three Light Outdoor Wall Lantern UPC: 783209064010 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.00
Extension: 16.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 13.2
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209064010
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610296
Product Name 41426WGBK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details