Capital Lighting, Inc. 7142FTOI Bathroom Fixtures-Two Lights 610280

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.06 Product Name: Two Light Bath Vanity UPC: 783209714212 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.06 Product Name: Two Light Bath Vanity UPC: 783209714212 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7142FTOI Bathroom Fixtures-Two Lights - 610280 - Capital Lighting, Inc.
Columbus, OH, USA
7142FTOI Bathroom Fixtures-Two Lights
610280
7142FTOI Bathroom Fixtures-Two Lights 610280
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.06 Product Name: Two Light Bath Vanity UPC: 783209714212 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.06
Product Name: Two Light Bath Vanity
UPC: 783209714212
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610280
Product Name 7142FTOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details