Capital Lighting, Inc. P725-077 Lamps-Table Lamps 610135

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 27.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 23.1 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 27.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 23.1 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

Suppliers

Company
Product
Description
Supplier Links
P725-077 Lamps-Table Lamps - 610135 - Capital Lighting, Inc.
Columbus, OH, USA
P725-077 Lamps-Table Lamps
610135
P725-077 Lamps-Table Lamps 610135
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 27.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 23.1 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 27.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 23.1
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610135
Product Name P725-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details