Capital Lighting, Inc. 1056RP Exterior -Wall Mount 610087

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209105621 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209105621 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1056RP Exterior -Wall Mount - 610087 - Capital Lighting, Inc.
Columbus, OH, USA
1056RP Exterior -Wall Mount
610087
1056RP Exterior -Wall Mount 610087
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209105621 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust Patina
Weight: 3.97
Product Name: One Light Outdoor Wall Lantern
UPC: 783209105621
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610087
Product Name 1056RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details