Capital Lighting, Inc. 1066BK Exterior -Wall Mount 610086

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209106611 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209106611 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1066BK Exterior -Wall Mount - 610086 - Capital Lighting, Inc.
Columbus, OH, USA
1066BK Exterior -Wall Mount
610086
1066BK Exterior -Wall Mount 610086
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209106611 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.97
Product Name: One Light Outdoor Wall Lantern
UPC: 783209106611
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610086
Product Name 1066BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details