Capital Lighting, Inc. 15844ICSN Pendants-Bowl Style 610080

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9.61 Product Name: Three Light Invert Bowl Pendant UPC: 783209029637 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9.61 Product Name: Three Light Invert Bowl Pendant UPC: 783209029637 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
15844ICSN Pendants-Bowl Style - 610080 - Capital Lighting, Inc.
Columbus, OH, USA
15844ICSN Pendants-Bowl Style
610080
15844ICSN Pendants-Bowl Style 610080
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9.61 Product Name: Three Light Invert Bowl Pendant UPC: 783209029637 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 9.61
Product Name: Three Light Invert Bowl Pendant
UPC: 783209029637
Category: Invert Bowl Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610080
Product Name 15844ICSN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details