Capital Lighting, Inc. WS52-G524AM/BN Sconces-Single Glass 610024

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157924 Category: Wall Sconces Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g524am.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157924 Category: Wall Sconces Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g524am.pdf

Suppliers

Company
Product
Description
Supplier Links
WS52-G524AM/BN Sconces-Single Glass - 610024 - Capital Lighting, Inc.
Columbus, OH, USA
WS52-G524AM/BN Sconces-Single Glass
610024
WS52-G524AM/BN Sconces-Single Glass 610024
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157924 Category: Wall Sconces Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g524am.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.75
Extension: 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: Wall Sconce
UPC: 790576157924
Category: Wall Sconces
Glass: Amber
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws52-g524am.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610024
Product Name WS52-G524AM/BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details