Capital Lighting, Inc. WS56-G512BL/CH Sconces-Single Glass 610020

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576158655 Category: Wall Sconces Glass: Blue Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g512bl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576158655 Category: Wall Sconces Glass: Blue Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g512bl.pdf

Suppliers

Company
Product
Description
Supplier Links
WS56-G512BL/CH Sconces-Single Glass - 610020 - Capital Lighting, Inc.
Columbus, OH, USA
WS56-G512BL/CH Sconces-Single Glass
610020
WS56-G512BL/CH Sconces-Single Glass 610020
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576158655 Category: Wall Sconces Glass: Blue Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g512bl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: Wall Sconce
UPC: 790576158655
Category: Wall Sconces
Glass: Blue
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws55-g512bl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610020
Product Name WS56-G512BL/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details